EN
  • EN
  • DE

MAX1785EUU+T

Part No MAX1785EUU+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702196-MAX1785EUU+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1785EUU+T CAD Model

Description

Maxim Integrated's MAX1785EUU+T Battery Monitor IC

The MAX1785EUU+T from Maxim Integrated is a sophisticated battery monitor IC designed for high-performance applications that require precise battery management and monitoring. This component is part of Maxim's extensive portfolio of power management solutions, catering to the needs of modern electronic devices that demand efficient and reliable battery usage.

Key Features

  • High Accuracy: The MAX1785EUU+T provides high-precision voltage monitoring, ensuring that the battery's state is accurately reported for optimal charging and discharging cycles. This accuracy is crucial for extending battery life and preventing overcharging or deep discharging, which can damage the battery.
  • Multi-Cell Support: Designed to accommodate multiple battery cells, this IC can monitor several cells in a series, making it an ideal choice for complex battery configurations found in laptops, electric vehicles, and energy storage systems.
  • Temperature Monitoring: With integrated temperature sensors, the device can monitor the battery's temperature, adding an extra layer of protection by preventing operation in extreme temperature conditions that could lead to battery damage or reduced efficiency.
  • Communication Interface: The IC includes a communication interface that allows it to connect with a host controller, providing real-time data on battery status and enabling smart battery management systems to make informed decisions.

Applications

  • Portable Computing Devices
  • Electric Vehicles
  • Energy Storage Systems
  • Backup Power Supplies
  • Uninterruptible Power Supplies (UPS)

The MAX1785EUU+T is provided in a compact TSSOP package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. Its robust design and advanced features make it a versatile component for any system requiring precise battery monitoring and management.

Maxim Integrated's commitment to quality and performance is evident in the MAX1785EUU+T, making it a reliable choice for engineers and designers looking to enhance the battery management capabilities of their products. With this IC, users can expect improved battery performance, longer life, and a higher level of safety for their devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5098 $60.0784
19+ $6.1619 $117.0761
30+ $5.9690 $179.0700
40+ $5.7773 $231.0920
52+ $5.5844 $290.3888
70+ $5.0069 $350.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess