EN
  • EN
  • DE

MAX1789EUI+T

Part No MAX1789EUI+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description SMART BATTERY-PACK CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 702203-MAX1789EUI+T
Ultra Librarian 3D Model Ultra Librarian MAX1789EUI+T CAD Model

Description

Maxim Integrated's MAX1789EUI+T: High-Efficiency, Variable-Output, Step-Down DC-DC Converter

The MAX1789EUI+T from Maxim Integrated stands out as a versatile and highly efficient step-down DC-DC converter, designed to meet the power management needs of a wide array of electronic applications. This compact, integrated circuit is specifically engineered to provide a variable and stable output voltage with high efficiency, making it an ideal solution for portable devices, embedded systems, and other space-constrained applications.

Key Features:

  • Adjustable Output Voltage: The MAX1789EUI+T allows users to set the output voltage to their specific requirements through external resistors, offering a flexible voltage range that caters to different needs.
  • High Efficiency: With efficiency as a top priority, this DC-DC converter is optimized to minimize power loss, thereby extending battery life in portable applications and reducing heat generation.
  • Compact Form Factor: The device comes in a small, 28-pin TSSOP package, which is ideal for applications where board space is at a premium.
  • Integrated Features: It includes built-in features such as over-temperature protection and over-current protection, enhancing the reliability and safety of the overall system.
  • Wide Input Voltage Range: The converter supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • Low Dropout Operation: The MAX1789EUI+T is capable of low dropout operation, which is crucial for maintaining output regulation even when the input-to-output voltage differential is minimal.

Applications:

The flexibility and efficiency of the MAX1789EUI+T make it suitable for a diverse range of applications, including but not limited to:

  • Notebook Computers
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • Networking and Telecommunications Equipment

In conclusion, the MAX1789EUI+T from Maxim Integrated is a powerful, adaptable, and efficient solution for modern electronic devices requiring a reliable power supply. Its combination of features and compact size makes it a go-to choice for designers looking to optimize their power management systems without compromising on performance or space.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC MCU 16BIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,989 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess