EN
  • EN
  • DE

MAX1792EUA33+

Part No MAX1792EUA33+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.5A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 5V
Dropout Voltage-Max 0.25V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMax-EP
Win Source Part Number 1066648-MAX1792EUA33+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1792EUA33+ CAD Model

Description

Maxim Integrated MAX1792EUA33+ Voltage Regulator

The MAX1792EUA33+ is a high-efficiency, low-dropout (LDO) voltage regulator from Maxim Integrated, designed to deliver a fixed output voltage of 3.3V. This compact and reliable power management component is suitable for a wide range of applications, including portable devices, wireless communication equipment, and embedded systems that require a stable and efficient power supply.

With its ability to source up to 500mA of output current, the MAX1792EUA33+ is an excellent choice for systems with moderate power needs. The device maintains a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-powered applications where maximizing battery life is crucial.

The MAX1792EUA33+ boasts a robust set of features that enhance its performance and reliability. It includes thermal shutdown protection and current limit protection, safeguarding the device and the system against over-temperature and over-current conditions. Additionally, the regulator offers a low quiescent current, which is ideal for battery-operated devices where minimizing power consumption during idle states is important.

One of the key advantages of this LDO regulator is its small footprint. Packaged in a space-saving 8-pin µMAX package, the MAX1792EUA33+ is optimized for space-constrained applications. Its compact size does not compromise its performance, making it a versatile solution for both small-scale projects and high-volume production.

For design flexibility, the MAX1792EUA33+ also features a low-noise bypass pin that allows the addition of an external capacitor to reduce output noise, making it suitable for noise-sensitive applications such as RF circuits and precision analog systems. This level of versatility ensures that the MAX1792EUA33+ can be integrated into a wide array of designs, providing a reliable and efficient power supply with minimal additional components.

In summary, the Maxim Integrated MAX1792EUA33+ LDO voltage regulator is a high-performance solution for applications requiring a stable 3.3V power supply. Its combination of high efficiency, low dropout, current and thermal protection, and compact packaging makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6296 $50.6664
22+ $4.6192 $101.6224
34+ $4.4748 $152.1432
47+ $4.3305 $203.5335
60+ $4.1861 $251.1660
80+ $3.7531 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,166 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess