EN
  • EN
  • DE

MAX1809EEE+

Part No MAX1809EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR TERMINATION 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 3 V to 5.5 V
Number of Outputs 1
Output Voltage 1.1 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 002925-MAX1809EEE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1809EEE+ CAD Model

Description

Maxim Integrated's MAX1809EEE+: A High-Efficiency Power Management Solution

The MAX1809EEE+ from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed to deliver high efficiency and reliability for a wide range of applications. This compact, high-performance chip is an ideal solution for managing power in portable devices, where extended battery life and consistent operation are critical.

At the heart of the MAX1809EEE+ is an advanced step-down DC-DC converter that operates at a high switching frequency, allowing for smaller external components. This results in a reduced footprint on the PCB, making it perfect for space-constrained applications. The converter also features a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad spectrum of products.

The device boasts an impressive efficiency rate, which not only conserves energy but also minimizes heat generation, enhancing system stability and longevity. Its low quiescent current further ensures minimal power drain when the device is in standby mode, thus preserving battery life in portable applications.

Key features of the MAX1809EEE+ include:

  • High-Efficiency Step-Down Converter
  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • High Switching Frequency for Small External Components
  • Low Quiescent Current for Improved Battery Life
  • Thermal Overload Protection
  • Overvoltage and Undervoltage Lockout
  • Compact 16-Pin QSOP Package

The MAX1809EEE+ also incorporates various protection features to safeguard the device and the system it powers. These include thermal overload protection, which prevents damage from overheating, and overvoltage and undervoltage lockout, which ensures the device operates within safe voltage limits.

Whether it's for handheld devices, IoT gadgets, or other portable electronics, the MAX1809EEE+ from Maxim Integrated offers a versatile and efficient power management solution. Its combination of high efficiency, small size, and robust protection features make it an excellent choice for designers looking to optimize their power systems for both performance and space economy.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6560 $63.9360
14+ $8.7445 $122.4230
21+ $8.4708 $177.8868
29+ $8.1970 $237.7130
37+ $7.9245 $293.2065
49+ $7.1044 $348.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess