The MAX1809EEE-TG068 is a high-performance, precision integrated circuit from Maxim Integrated, a leader in analog and mixed-signal engineering. This product is designed to cater to a wide array of applications requiring accurate power management and signal conditioning, making it a versatile choice for designers and engineers.
Key Features
- High Efficiency: The MAX1809EEE-TG068 is optimized for efficiency, which is critical for battery-powered devices, reducing power loss and improving overall system performance.
- Compact Design: This IC is housed in a small form factor, making it suitable for space-constrained applications without compromising functionality.
- Robust Temperature Range: With an operating temperature range that ensures reliability across various environments, this IC can function effectively in both commercial and industrial settings.
- Integrated Protection Features: The product includes built-in protection mechanisms such as over-temperature and over-current protection, enhancing system safety and longevity.
Applications
The MAX1809EEE-TG068 is ideal for a variety of applications where precision and reliability are paramount. These include:
- Battery Management Systems
- Portable Devices
- Power Supply Modules
- Telecommunications
- Automotive Systems
Technical Specifications
Parameter
Value
Package/Case
QSOP-16
Output Type
Adjustable
Input Voltage
Up to 28V
Operating Temperature
-40°C to +85°C
With Maxim Integrated's commitment to quality and performance, the MAX1809EEE-TG068 is manufactured to the highest standards. It provides an excellent solution for designers looking to integrate a reliable power management IC into their next project.