EN
  • EN
  • DE

MAX1820XEUB+T

Part No MAX1820XEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Converter, WCDMA Power Amplifier Applications Voltage Regulator IC 1 Output 10-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications Converter, WCDMA Power Amplifier Applications
Voltage - Input 2.6 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 0.4 V ~ 3.4 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 002941-MAX1820XEUB+T
Ultra Librarian 3D Model Ultra Librarian MAX1820XEUB+T CAD Model

Description

The Maxim Integrated MAX1820XEUB+T is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 500mA. This compact, efficient component is ideal for portable electronics, where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The device provides a fixed output voltage, which is factory set from 1.5V to 5V in 100mV increments, ensuring compatibility with a wide range of applications.
  • High Accuracy: The output voltage accuracy is within ±1%, which allows for precise voltage regulation, critical for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage, typically 200mV at full load, enables the regulator to operate effectively even when the input-to-output voltage differential is minimal.
  • Thermal Protection: The MAX1820XEUB+T includes an over-temperature shutdown feature that protects the device and the application in the event of excessive heat.
  • Current Limit Protection: Built-in current limit protection guards the device against overcurrent conditions, enhancing system reliability.
  • Low Quiescent Current: The quiescent current is low, typically 110µA, which minimizes power consumption when the device is in idle mode, thus extending battery life in portable applications.
  • Package: It comes in a small, 10-pin µMAX package, making it suitable for space-constrained applications.

Applications

The MAX1820XEUB+T is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • PDAs and mobile phones
  • Wireless LANs
  • GPS receivers

Conclusion

In conclusion, the Maxim Integrated MAX1820XEUB+T is a robust and reliable linear regulator that offers excellent performance for a range of electronic devices. Its precision output voltage, low dropout, and power-saving features make it an ideal choice for designers seeking to optimize power management in compact, portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8360 $58.0320
30+ $3.9686 $119.0580
46+ $3.8438 $176.8148
63+ $3.7203 $234.3789
81+ $3.5967 $291.3327
108+ $3.2248 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess