EN
  • EN
  • DE

MAX1820ZEBC

Part No MAX1820ZEBC
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR WCDMA 600MA BUCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, DDR
Voltage - Input 2.6V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.4V ~ 3.4V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFBGA, CSPBGA
Supplier Device Package 12-UCSP (2.02x1.54)
Standard Package 104 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209153-MAX1820ZEBC
Ultra Librarian 3D Model Ultra Librarian MAX1820ZEBC CAD Model

Description

Maxim Integrated MAX1820ZEBC Product Overview

The MAX1820ZEBC from Maxim Integrated is a high-performance, single-cell Li+ battery charger designed for space-limited applications. This compact and efficient charging solution is ideal for portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. The MAX1820ZEBC offers a sophisticated charging algorithm to ensure the longevity and safety of the battery while maximizing its performance.

Key Features

  • Charging Voltage: The MAX1820ZEBC provides a precise regulation voltage, ensuring the battery is charged optimally for extended life.
  • Programmable Charge Current: Users can set the charge current from 15mA to 750mA, allowing for flexibility depending on the battery's capacity and the power source's limitations.
  • Thermal Regulation: This feature protects the charger by reducing charge current if the die temperature exceeds a safe threshold, preventing overheating and potential damage.
  • Charge Status Indicators: The device includes a charge status output that signals whether the battery is charging or fully charged, providing clear visual feedback to the user.
  • High-Efficiency DC-DC Conversion: The integrated DC-DC converter ensures efficient power conversion, reducing energy loss and improving overall battery charging efficiency.
  • Automatic Power Source Detection: The MAX1820ZEBC can automatically detect the type of power source connected, whether it's a USB port or an AC adapter, and adjust the charging parameters accordingly.

Protection Features

  • Overvoltage Protection: The charger includes an overvoltage protection circuit that prevents the battery from being charged if the input voltage exceeds a safe level.
  • Prequalification Charging: To ensure safety, the device starts with a prequalification charge stage for deeply discharged batteries, providing a gentle initial charge.
  • Safety Timers: Built-in safety timers automatically terminate the charge cycle if the battery does not reach the full charge within a programmed time, preventing overcharging.

Applications

The MAX1820ZEBC is versatile and can be used in a variety of applications where efficient and safe battery charging is essential. Its small footprint and advanced features make it a perfect choice for portable consumer electronics, wearable devices, and other applications where space and power efficiency are critical.

Overall, the Maxim Integrated MAX1820ZEBC stands out as a reliable and feature-rich battery charging solution that ensures safe and efficient operation, making it a top choice for designers and manufacturers of portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess