EN
  • EN
  • DE

MAX1821XEBC+T

Part No MAX1821XEBC+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description WCDMA CELLULAR PHONE 600MA, BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, DDR
Voltage - Input 2.6V ~ 5.5V
Number of Outputs 1
Voltage - Output 1.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFBGA, CSPBGA
Supplier Device Package 12-UCSP (2.02x1.54)
Base Product Number MAX1821
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075099-MAX1821XEBC+T
Ultra Librarian 3D Model Ultra Librarian MAX1821XEBC+T CAD Model

Description

The MAX1821XEBC+T is a high-performance, versatile power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, efficient device is tailored for use in a wide array of portable and compact electronic applications where efficient power management is crucial.

At the heart of the MAX1821XEBC+T lies a step-up DC-DC converter with a synchronous rectifier to enhance efficiency. This feature is particularly important for battery-powered devices, as it maximizes battery life by minimizing energy loss during power conversion. The device operates over a wide input voltage range, making it suitable for various power sources, from single-cell batteries to multi-cell battery packs.

The MAX1821XEBC+T is designed with simplicity in mind, requiring minimal external components to function. This not only saves on board space but also reduces overall system cost. Despite its simplicity, the device does not compromise on performance, offering features like soft-start to prevent inrush current at startup, and a compact thermally efficient package that ensures reliable operation even in thermally challenging environments.

Safety and protection are paramount in power management, and the MAX1821XEBC+T incorporates several protective features. These include overvoltage protection, which safeguards downstream circuitry from excessive voltages, and thermal shutdown, which protects the device and the system from overheating. Additionally, the device offers a shutdown mode, reducing the quiescent current to a minimum when the system is in standby, further conserving battery life.

The MAX1821XEBC+T is available in a compact TDFN (Thin Dual Flat No-Leads) package, which is ideal for space-constrained applications. Its small footprint, combined with a high level of integration, makes it an excellent choice for portable devices such as smartphones, tablets, wireless headsets, and more.

Overall, the MAX1821XEBC+T by Maxim Integrated is an exemplary solution for designers looking to implement a robust, efficient, and space-saving power management system in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess