EN
  • EN
  • DE

MAX1822ESA-T

Part No MAX1822ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP VIN+11 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) Vin+11V
Output Current 25mA
Frequency - Switching 90kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 002945-MAX1822ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX1822ESA-T CAD Model

Description

Maxim Integrated MAX1822ESA-T Step-Down Controller

The MAX1822ESA-T is a high-performance, synchronous step-down controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced power management integrated circuit (PMIC) is specifically tailored for applications requiring a compact, efficient, and reliable voltage regulation solution.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 28V input voltage range, accommodating a variety of power sources and ensuring flexibility across different applications.
  • High-Efficiency Synchronous Operation: With its synchronous rectification topology, the MAX1822ESA-T minimizes power losses and enhances efficiency, which is crucial for battery-powered devices.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 90% of the input voltage, providing design versatility for specific system voltage requirements.
  • Compact Package: Available in an 8-pin SOIC package, the MAX1822ESA-T is suitable for space-constrained applications.
  • Integrated Features: The chip includes a 1% accurate reference, a 200kHz fixed-frequency PWM control scheme, and an oscillator that can be synchronized to an external clock.
  • Protection Mechanisms: The device integrates several protection features such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The MAX1822ESA-T is an ideal choice for a broad range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Systems
  • Notebook Computers
  • Portable Electronics
  • Power Supplies

Design Support

Maxim Integrated offers comprehensive design support for the MAX1822ESA-T, including detailed datasheets, application notes, and design tools. Engineers can access these resources to expedite the design process and ensure optimal performance in their end products.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1822ESA-T provides a reliable and efficient solution for your power management needs. Its versatility makes it a go-to component for designers looking to optimize their power systems for performance and space constraints.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8100 $54.4800
18+ $5.5877 $100.5786
28+ $5.4131 $151.5668
39+ $5.2385 $204.3015
50+ $5.0639 $253.1950
67+ $4.5400 $304.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess