EN
  • EN
  • DE

MAX1836EUT50

Part No MAX1836EUT50
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG BUCK 5V 125MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 125mA
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 209187-MAX1836EUT50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1836EUT50 CAD Model

Description

Maxim Integrated MAX1836EUT50 Voltage Regulator

The MAX1836EUT50 from Maxim Integrated is a high-efficiency, low-dropout linear regulator designed to deliver a fixed output of 5V. This compact device is part of Maxim's extensive range of power management ICs, known for their reliability and performance. The MAX1836EUT50 is particularly suitable for portable applications, where power efficiency and space constraints are critical considerations.

This voltage regulator features a low dropout voltage, which ensures that the output is maintained even when the input voltage is very close to the output voltage, making it ideal for battery-powered devices. Its ability to operate with low input voltages makes it a versatile component for various applications, including handheld devices, notebooks, and other portable electronics.

The MAX1836EUT50 comes in a small SOT23-6 package, which is beneficial for space-constrained designs. Despite its miniature size, it offers a high level of performance with a maximum output current of 150mA, which is sufficient for powering small to medium-sized loads. The device also includes built-in thermal overload protection and short-circuit protection, enhancing the safety and durability of the applications it is used in.

One of the key features of this voltage regulator is its low quiescent current, which helps to extend battery life in portable applications. This is particularly important for devices that spend a significant amount of time in standby mode. The MAX1836EUT50 also boasts a fast transient response, which is essential for maintaining a stable output voltage during rapid changes in load.

For design flexibility, the MAX1836EUT50 offers an enable input that allows the regulator to be switched on and off, providing additional power-saving opportunities. This feature is particularly useful for battery-powered applications where conserving energy is a priority.

Overall, the Maxim Integrated MAX1836EUT50 is a robust and reliable voltage regulator that offers excellent performance in a small package, making it an ideal choice for designers looking to optimize their power management solutions in portable and space-constrained applications.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3882 $50.1522
52+ $1.9595 $101.8940
80+ $1.8983 $151.8640
109+ $1.8370 $200.2330
141+ $1.7758 $250.3878
189+ $1.5921 $300.9069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess