EN
  • EN
  • DE

MAX1842EEE+

Part No MAX1842EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable (Programmable) 1.1V (1.5V, 1.8V, 2.5V) 1 Output 1A 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.1V (1.5V, 1.8V, 2.5V)
Maximum Output Voltage 5.5V
Output Current 1A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 116228-MAX1842EEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1842EEE+ CAD Model

Description

Maxim Integrated Product Overview: MAX1842EEE+

The MAX1842EEE+ is a high-performance, step-down DC-DC converter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient power management component is engineered to provide precise voltage regulation while minimizing space on the PCB. The MAX1842EEE+ is an ideal solution for a wide range of applications, including portable devices, networking equipment, and industrial systems that require a reliable power source with adjustable output voltage.

Key Features

  • Adjustable Output Voltage: The MAX1842EEE+ allows for a flexible output voltage range, which can be set from 1.25V to 5.5V using external resistors. This feature makes it versatile for various applications that require different voltage levels.
  • High Efficiency: With its advanced design, the MAX1842EEE+ achieves high efficiency levels, reducing power loss and heat generation, thereby extending battery life in portable applications.
  • Compact Size: The device comes in a small 16-pin QSOP package, making it suitable for space-constrained applications.
  • Low Dropout Operation: It supports low dropout operation, which ensures consistent performance even when the input voltage is close to the output voltage.
  • Protection Features: The MAX1842EEE+ includes built-in thermal shutdown and current limit protection to safeguard the device and the load from damage due to excessive heat or current.

Performance Specifications

  • Input Voltage Range: 2.5V to 11V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 2A, making it suitable for high-power applications.
  • Switching Frequency: The device operates at a 500kHz switching frequency, which allows for smaller external components and a more compact overall design.
  • Low Quiescent Current: The MAX1842EEE+ features a low quiescent current, which is critical for battery-powered devices where power conservation is a priority.

The MAX1842EEE+ from Maxim Integrated is a testament to the company's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic systems. With its robust set of features and specifications, the MAX1842EEE+ is poised to be an essential component in your next design project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6558 $57.9348
15+ $7.9221 $118.8315
23+ $7.6750 $176.5250
32+ $7.4278 $237.6896
41+ $7.1795 $294.3595
54+ $6.4368 $347.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess