EN
  • EN
  • DE

MAX1845EEI+

Part No MAX1845EEI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CTRLR BUCK 28QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Frequency - Switching 200kHz 300kHz 420kHz 540kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit Enable On Time Control Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package 28-QSOP
Catalog Current Mode
Win Source Part Number 073396-MAX1845EEI+
Ultra Librarian 3D Model Ultra Librarian MAX1845EEI+ CAD Model

Description

Maxim Integrated MAX1845EEI+ Overview

The MAX1845EEI+ is a highly efficient, dual-output, main power-supply controller for notebook computers, produced by Maxim Integrated. This compact, integrated circuit is designed to provide precise power regulation, flexibility, and advanced features for managing the power requirements of modern portable computing devices.

Key Features

  • High Efficiency: The MAX1845EEI+ is optimized for high efficiency, which is crucial for extending battery life in portable applications.
  • Dual-Phase Operation: It supports dual-phase operation, which allows for better load distribution and improved thermal performance.
  • Synchronous Rectification: With synchronous rectification, the controller achieves lower power dissipation and improves overall efficiency.
  • Quick-PWM™ Mode: The Quick-PWM™ mode provides an ultra-fast transient response, essential for maintaining voltage stability during sudden changes in load.
  • Power-Saving Modes: It features multiple power-saving modes, including automatic pulse-skipping mode, which reduces power consumption at light loads.
  • Flexible Voltage Options: The output voltages are adjustable, providing the flexibility needed to cater to various system requirements.
  • Protection Features: It includes a comprehensive array of protection features such as overvoltage protection, undervoltage protection, and thermal overload protection to ensure the safe operation of the device under all conditions.

Applications

The MAX1845EEI+ is primarily used in notebook computers but is also suitable for other portable electronic devices that require efficient power management. Its robust feature set makes it an excellent choice for designers looking to optimize power consumption and performance in their products.

Package and Availability

The device is available in a 28-pin QSOP package, allowing for a compact footprint on the PCB. The MAX1845EEI+ is designed for easy integration into system designs and is available for order through Maxim Integrated's distribution channels.

Conclusion

With its high efficiency, advanced control features, and comprehensive protection mechanisms, the MAX1845EEI+ from Maxim Integrated stands out as a versatile and reliable solution for power management in portable computing devices. Its dual-output capability and fast transient response ensure that it can meet the stringent requirements of modern electronics, making it a preferred choice for engineers and designers in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2608 $64.8256
16+ $7.5987 $121.5792
24+ $7.3620 $176.6880
33+ $7.1240 $235.0920
42+ $6.8861 $289.2162
57+ $6.1746 $351.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess