EN
  • EN
  • DE

MAX1846EUB

Part No MAX1846EUB
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG CTRLR FLYBACK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 088412-MAX1846EUB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1846EUB CAD Model

Description

The MAX1846EUB from Maxim Integrated is a high-performance, compact, and versatile step-down DC-DC converter designed to deliver efficient power management solutions for a wide range of applications. This advanced integrated circuit (IC) is particularly suitable for portable devices due to its small size and high efficiency.

Key Features:

  • High Efficiency: The MAX1846EUB offers up to 96% efficiency, which is ideal for battery-powered devices where energy conservation is critical.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.25V to 5.5V, providing flexibility to power various components within an electronic system.
  • Low Quiescent Current: Its low quiescent current extends battery life by reducing standby power consumption.
  • High-Frequency Operation: With a switching frequency of up to 500kHz, the device allows for smaller external components, resulting in a more compact overall footprint.
  • Thermal Protection: The MAX1846EUB includes thermal shutdown protection, which safeguards the device against overheating.
  • Small Package: This IC comes in a microMAX-10 package, which is highly space-efficient for space-constrained applications.

Applications:

The MAX1846EUB is ideal for various electronic devices, including:

  • Portable Computers
  • PDAs and Smartphones
  • Digital Cameras
  • Portable Media Players
  • GPS Devices

Technical Specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 1.25V to 5.5V
  • Output Current: Up to 1A
  • Switching Frequency: Up to 500kHz
  • Package Type: microMAX-10

The MAX1846EUB's combination of high efficiency, adjustable output voltage, and compact packaging makes it an excellent choice for designers looking to optimize power management in their portable and space-sensitive products. Maxim Integrated's commitment to quality ensures that this DC-DC converter delivers reliable performance for the most demanding applications.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8635 $51.5430
43+ $2.3495 $101.0285
66+ $2.2761 $150.2226
91+ $2.2027 $200.4457
118+ $2.1293 $251.2574
158+ $1.9090 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess