EN
  • EN
  • DE

MAX1848EKA+T

Part No MAX1848EKA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311214-MAX1848EKA+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1848EKA+T CAD Model

Description

Product Overview: MAX1848EKA+T from Maxim Integrated

The MAX1848EKA+T is a high-performance, step-down DC-DC converter designed by Maxim Integrated to provide efficient power management solutions for portable and space-constrained applications. This compact and robust integrated circuit is specifically engineered to meet the demands of battery-powered devices, offering an impressive combination of features that enhance both performance and battery life.

The MAX1848EKA+T operates from a 2.5V to 5.5V input voltage range, making it versatile for various power sources such as single-cell lithium-ion (Li-ion) batteries, three-cell NiMH, or regulated 5V supplies. With its ability to deliver up to 600mA of output current, this converter can power a wide range of low-power devices such as PDAs, digital cameras, and other portable gadgets.

One of the key features of this product is its high efficiency, which can reach up to 96%. This is achieved through a combination of low on-resistance (R<sub>DS(ON)) internal switches and a current-mode, pulse-width modulation (PWM) control scheme that provides fast transient response and excellent loop stability. Additionally, the MAX1848EKA+T includes a power-saving pulse frequency modulation (PFM) mode, which significantly reduces quiescent current during light load conditions, further extending battery life.

The device is available in a tiny 8-pin SOT23 package, denoted by the "EKA" suffix, and is specified for the extended temperature range of -40°C to +85°C. The "T" in its part number indicates that the product is supplied in tape and reel packaging, which is ideal for automated assembly processes.

Safety and reliability are also paramount with the MAX1848EKA+T, featuring built-in thermal overload protection and a soft-start function to minimize inrush current during startup. Furthermore, the device incorporates a low-battery detector that signals when the input voltage falls below a preset threshold, allowing for system-level power management.

Overall, the MAX1848EKA+T is a sophisticated, high-efficiency solution for power-sensitive applications, combining small package size with powerful features to enable design flexibility and prolong the operation of battery-powered devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess