EN
  • EN
  • DE

MAX8596XETA+

Part No MAX8596XETA+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 25MA 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Strip
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.6V
Maximum Supply Voltage 6V
Output Voltage 36V
Channel Output Current 25mA
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1071350-MAX8596XETA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8596XETA+ CAD Model

Description

Maxim Integrated MAX8596XETA+ Overview

The Maxim Integrated MAX8596XETA+ is a high-performance, low-voltage, single n-channel MOSFET driver designed to deliver fast switching speeds and drive large capacitive loads with ease. This compact, efficient device is ideal for a variety of applications, such as power supplies, motor control, and other power management tasks where space is at a premium and performance is critical.

Key Features

  • High-Speed Operation: The MAX8596XETA+ is capable of driving 1000pF capacitive loads in under 25ns, ensuring rapid response times for critical applications.
  • Low-Voltage Capability: It operates from a supply voltage as low as 4.5V up to 14V, making it versatile for use in various low-voltage systems.
  • High Peak Output Current: With the ability to deliver peak output currents of up to 2A, this driver can handle high-current demands with ease.
  • Low Power Dissipation: The device features low quiescent current and low shutdown current, minimizing power losses and improving overall efficiency.
  • Protection Features: Built-in features such as over-temperature protection and under-voltage lockout (UVLO) safeguard the device and the system it controls against adverse conditions.

Applications

The MAX8596XETA+ is well-suited for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Class D amplifiers
  • LED lighting

Package and Reliability

Enclosed in a small 6-pin thin SOT23 package, the MAX8596XETA+ is designed to fit into tight spaces without sacrificing performance. Its robust design ensures reliable operation over a temperature range of -40°C to +125°C, making it suitable for industrial environments.

Conclusion

Overall, the Maxim Integrated MAX8596XETA+ MOSFET driver is a powerful, reliable, and versatile component that offers the speed, efficiency, and protection features necessary for today's demanding electronic applications. Whether you're designing power systems or managing motor controls, this driver is engineered to meet the challenges of modern circuitry.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess