EN
  • EN
  • DE

SSL6203TW/1J

Part No SSL6203TW/1J
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER DIMMABLE 20HSSOP / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number SSL6203
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 795453-SSL6203TW/1J
Ultra Librarian 3D Model Ultra Librarian SSL6203TW/1J CAD Model

Description

NXP SSL6203TW/1J Smart Lighting Solution

The NXP SSL6203TW/1J represents a cutting-edge, high-efficiency LED driver solution, specifically designed to meet the growing demands of smart lighting systems. This innovative product is a testament to NXP's commitment to providing advanced technologies that enable smarter, energy-efficient, and user-friendly lighting applications.

Key Features:

  • Integrated Smart Digital Control: The SSL6203TW/1J is equipped with an intelligent digital interface that allows for seamless integration with microcontrollers and smart lighting platforms, enabling features such as dimming, color tuning, and network connectivity.
  • High Power Efficiency: With an emphasis on energy conservation, this LED driver boasts high power efficiency, reducing electricity consumption and operational costs while delivering consistent lighting performance.
  • Wide Input Voltage Range: Designed to accommodate various power supply conditions, the SSL6203TW/1J supports a broad input voltage range, ensuring reliable operation across different regions and power grids.
  • Thermal Protection: The device includes built-in thermal protection mechanisms that safeguard the LED driver against overheating, thus prolonging the lifespan of the lighting system and maintaining safety standards.
  • Compact Design: The small form factor of the SSL6203TW/1J allows for easy integration into a wide array of lighting fixtures, including space-constrained applications, without compromising on performance.

Applications:

The versatility of the NXP SSL6203TW/1J makes it an ideal choice for a variety of lighting applications, such as:

  • Residential and commercial smart lighting systems
  • Architectural lighting
  • Street lighting
  • Industrial lighting solutions

Conclusion:

The NXP SSL6203TW/1J is a sophisticated solution that brings together performance, efficiency, and smart capabilities. It is engineered to cater to the evolving landscape of smart lighting, providing manufacturers and designers with the flexibility to create innovative, user-centric lighting experiences. As the world moves towards more sustainable and intelligent infrastructure, the SSL6203TW/1J stands out as a pivotal component in the transition to smarter, greener lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess