EN
  • EN
  • DE

MAX1848ETA+TG05

Part No MAX1848ETA+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311216-MAX1848ETA+TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1848ETA+TG05 CAD Model

Description

Maxim Integrated MAX1848ETA+TG05 Step-Down Converter

The MAX1848ETA+TG05 from Maxim Integrated is a high-efficiency, compact, synchronous step-down DC-DC converter designed to deliver a continuous output current of up to 2A. This advanced power solution is ideal for portable devices where power efficiency and space constraints are critical considerations. With its wide input voltage range of 2.5V to 5.5V, the MAX1848ETA+TG05 is versatile enough to be used in a variety of applications, from battery-powered equipment to point-of-load conversions in larger systems.

One of the standout features of the MAX1848ETA+TG05 is its ability to maintain a high efficiency across a broad load range. This is made possible by its automatic pulse-width modulation (PWM) and pulse-frequency modulation (PFM) control scheme, which optimizes efficiency at both heavy and light loads. The converter operates at a fixed frequency of 1MHz, allowing for the use of small, low-cost inductors and capacitors, thereby reducing the overall footprint of the power supply design.

The device incorporates a range of protection features to ensure reliable operation under various conditions. These include cycle-by-cycle current limit, thermal overload protection, and a low-battery detector. Additionally, the MAX1848ETA+TG05 offers a soft-start feature to minimize inrush current during startup, which is particularly important for preventing battery voltage sags in portable applications.

For design flexibility, the output voltage of the MAX1848ETA+TG05 can be adjusted from 0.8V to VIN with the use of external resistors, allowing designers to tailor the voltage to the needs of their specific application. The compact size of the MAX1848ETA+TG05 is attributed to its TDFN-8 package, making it an excellent choice for space-constrained applications.

Maxim Integrated's commitment to quality ensures that the MAX1848ETA+TG05 meets the stringent requirements of modern electronic devices. Whether it's for mobile phones, personal digital assistants (PDAs), wireless peripherals, or other portable gadgets, this step-down converter is engineered to provide a reliable, efficient, and flexible power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5643 $60.5931
40+ $2.9245 $116.9800
62+ $2.8332 $175.6584
85+ $2.7420 $233.0700
109+ $2.6507 $288.9263
146+ $2.3770 $347.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess