EN
  • EN
  • DE

MAX1872EUK18

Part No MAX1872EUK18
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702283-MAX1872EUK18
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1872EUK18 CAD Model

Description

The MAX1872EUK18 is a highly efficient, compact, and versatile step-down controller designed by Maxim Integrated. This device is engineered to deliver precise voltage regulation and power management, making it an ideal solution for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Key Features

  • Wide Input Voltage Range: The MAX1872EUK18 operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system architectures.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility and precision in power supply design.
  • High Efficiency: This step-down controller is optimized for efficiency, reducing power loss and heat generation, which is crucial for maintaining performance in compact and thermally constrained environments.
  • Compact SOT23 Package: Housed in a small SOT23 package, the MAX1872EUK18 saves valuable board space, making it an excellent choice for space-constrained applications.
  • Integrated Features: The device includes built-in features such as soft-start, over-temperature protection, and under-voltage lockout, enhancing system reliability and simplifying design complexity.

Applications

  • Portable Electronics
  • Networking Equipment
  • Embedded Systems
  • Battery-Powered Devices
  • Point-of-Load Power Supplies

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Voltage Range Adjustable
Package Type SOT23
Operating Temperature -40°C to +85°C

With its robust design and comprehensive feature set, the MAX1872EUK18 from Maxim Integrated is a powerful solution for designers looking to optimize their power management systems with a reliable, high-performance step-down controller.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess