EN
  • EN
  • DE

MAX1873TEEE

Part No MAX1873TEEE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC CNTRLR CHARGE LI+ 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 4
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 16.8V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 088704-MAX1873TEEE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1873TEEE CAD Model

Description

The MAX1873TEEE from Maxim Integrated is a sophisticated and highly integrated battery charger IC designed for precision charging of rechargeable batteries. This IC is engineered to cater to the needs of single-cell or multi-cell lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries, commonly used in portable electronic devices such as laptops, smartphones, and digital cameras.

Key Features

  • Adaptive Charging: The MAX1873TEEE adapts to the charging requirements of the connected battery, providing optimal charging rates and improving battery life.
  • High Efficiency: With its high-efficiency design, this IC ensures minimal power loss during the charging process, which is essential for portable devices where battery life is critical.
  • Thermal Regulation: To prevent overheating, the MAX1873TEEE includes a thermal regulation feature that reduces charge current if the die temperature exceeds a safe threshold.
  • Charge Termination: The IC incorporates a charge termination feature that automatically stops the charging process once the battery is fully charged, enhancing safety and prolonging battery lifespan.

Applications

The versatility of the MAX1873TEEE makes it suitable for a wide range of applications. It is ideal for consumer electronics that require efficient and reliable battery charging solutions. Its compact size also makes it a perfect fit for space-constrained applications.

Technical Specifications

  • Input Voltage Range: The IC supports a wide input voltage range, accommodating various power sources.
  • Charging Current: It offers adjustable charging current to match the specifications of the battery being charged.
  • Package Type: The MAX1873TEEE comes in a compact TEEE package, allowing for integration into space-limited designs.

In conclusion, the MAX1873TEEE from Maxim Integrated is a feature-rich battery charger IC that combines efficiency, precision, and flexibility. Whether for consumer electronics or specialized applications, this IC ensures that your devices are powered efficiently and safely.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess