EN
  • EN
  • DE

MAX1875EEG+T

Part No MAX1875EEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.75V ~ 23V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Reset
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Part Number Series MAX1875
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804476-MAX1875EEG+T
Ultra Librarian 3D Model Ultra Librarian MAX1875EEG+T CAD Model

Description

Product Overview: MAX1875EEG+T from Maxim Integrated

The MAX1875EEG+T is a sophisticated power-management IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance device is tailored for portable and space-constrained applications that require efficient power conversion and management.

Key Features

  • High Efficiency: The MAX1875EEG+T offers high efficiency which is crucial for battery-operated devices, ensuring longer run times and optimal power usage.
  • Small Package: Enclosed in a 24-pin SSOP (Shrink Small Outline Package), this component is designed to fit into compact device layouts without compromising performance.
  • Adjustable Output: Users can adjust the output voltage, providing flexibility for various design requirements and ensuring compatibility with different peripherals.
  • Power-Saving Modes: With its integrated power-saving modes, the MAX1875EEG+T can reduce power consumption during idle periods, contributing to the overall energy efficiency of the end product.

Applications

The versatility of the MAX1875EEG+T makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Portable Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • Wireless Communications Devices

Technical Specifications

Key technical specifications of the MAX1875EEG+T include:

  • Input Voltage Range: 2.6V to 5.5V
  • Adjustable Output Voltage Range
  • 24-Pin SSOP Package
  • Operating Temperature Range: -40°C to +85°C

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1875EEG+T is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Maxim Integrated products.

Ordering Information

The MAX1875EEG+T is available in tape and reel format, facilitating easy integration into automated manufacturing processes. For detailed ordering and pricing information, interested parties should contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1639 $51.9336
57+ $1.7755 $101.2035
88+ $1.7200 $151.3600
121+ $1.6645 $201.4045
156+ $1.6091 $251.0196
208+ $1.4426 $300.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess