EN
  • EN
  • DE

MAX1881EUG

Part No MAX1881EUG
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Converter, TFT LCD Voltage Regulator IC 4 Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, TFT LCD
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 4
Voltage - Output 2.7 V ~ 13 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 24-TSSOP
Win Source Part Number 207330-MAX1881EUG
Ultra Librarian 3D Model Ultra Librarian MAX1881EUG CAD Model

Description

Maxim Integrated's MAX1881EUG: A High-Efficiency, Quad-Output, Main Power-Supply Controller for Notebook Computers

The MAX1881EUG from Maxim Integrated is a sophisticated power management integrated circuit (IC) designed to cater to the demanding needs of modern notebook computers. This highly efficient, quad-output controller is engineered to provide stable and reliable power to the critical components of a notebook, ensuring optimal performance and extended battery life.

At the heart of the MAX1881EUG lies its ability to control up to four independent voltage rails, making it an ideal solution for systems that require multiple power domains. The device features a synchronous buck controller for the CPU core voltage, a synchronous buck controller for the graphics core voltage, a 5V/3.3V always-on linear regulator, and an additional adjustable linear regulator. This level of integration reduces the number of external components required, simplifying design and saving valuable board space.

The MAX1881EUG boasts excellent power conversion efficiency, which is critical for battery-powered applications like notebooks. Its precise voltage regulation ensures stable operation even under varying load conditions, which is essential for maintaining the performance and stability of the CPU and GPU. The IC also includes a range of protective features such as overvoltage, undervoltage, and thermal shutdown to safeguard the notebook's components from potential damage caused by abnormal operating conditions.

Flexibility is another key advantage of the MAX1881EUG. It offers programmable switching frequencies and soft-start capabilities, allowing designers to optimize the power supply for specific system requirements. The device's small, 24-pin TSSOP (Thin Shrink Small Outline Package) footprint makes it suitable for the compact layouts inherent in notebook designs.

In summary, the MAX1881EUG power-supply controller from Maxim Integrated is a highly integrated, efficient, and flexible solution for managing the power requirements of notebook computers. Its ability to provide stable and reliable power across multiple outputs, combined with its protective features and compact size, makes it an excellent choice for designers looking to enhance the performance and efficiency of their notebook power systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess