EN
  • EN
  • DE

MAX1898EUB42-TG129

Part No MAX1898EUB42-TG129
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702309-MAX1898EUB42-TG129
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1898EUB42-TG129 CAD Model

Description

Product Overview

Introducing the MAX1898EUB42-TG129, a cutting-edge power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of modern electronic devices. This high-performance PMIC is engineered to provide reliable and efficient power regulation, making it an ideal solution for a wide range of applications including portable devices, consumer electronics, and embedded systems.

Key Features

  • High Integration: The MAX1898EUB42-TG129 incorporates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Power Management: With its sophisticated power management capabilities, this PMIC ensures optimal performance by providing stable and precise power delivery to the various subsystems of the device.
  • Compact Design: Housed in a micro-sized package, the MAX1898EUB42-TG129 is designed to fit into space-constrained applications without compromising on functionality.
  • Energy Efficiency: Maxim Integrated's focus on energy efficiency is evident in this PMIC, which helps to extend battery life and reduce power consumption in devices where it is deployed.
  • High Reliability: Built to the highest quality standards, the MAX1898EUB42-TG129 is a robust component that ensures long-term reliability for critical applications.

Applications

The versatility of the MAX1898EUB42-TG129 makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Communication Devices
  • GPS Units
  • Medical Monitoring Equipment

Technical Specifications

The technical specifications of the MAX1898EUB42-TG129 are designed to meet the rigorous demands of modern electronics. Some of the key specifications include:

  • Voltage regulation with high accuracy
  • Low quiescent current for improved energy efficiency
  • Wide operating temperature range to suit various environments
  • Protection features such as over-current protection, thermal shutdown, and under-voltage lockout

Conclusion

The MAX1898EUB42-TG129 from Maxim Integrated represents a leap forward in power management technology. Its combination of integration, efficiency, compactness, and reliability makes it an excellent choice for designers looking to enhance the performance and battery life of their products. Maxim Integrated continues to push the boundaries of power management with innovative solutions like the MAX1898EUB42-TG129.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5193 $57.5965
11+ $9.4518 $103.9698
17+ $9.1564 $155.6588
23+ $8.8610 $203.8030
30+ $8.5657 $256.9710
40+ $7.6796 $307.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess