EN
  • EN
  • DE

MAX1917EEE+T

Part No MAX1917EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR SYNC BUCK 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 4.5 V to 22 V
Number of Outputs 2
Output Voltage 0.4 V to 5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 101531-MAX1917EEE+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1917EEE+T CAD Model

Description

The MAX1917EEE+T from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 500mA. This device is part of a series that offers a variety of fixed and adjustable output voltages, making it suitable for a broad range of applications.

Key Features

  • High Accuracy: The output voltage is precise with a low dropout voltage, ensuring efficient power conversion for sensitive electronic components.
  • Low Noise: With its low-noise output, this regulator is ideal for powering noise-sensitive circuits such as RF applications, high-speed data links, and high-resolution analog-to-digital converters (ADCs).
  • Thermal Protection: The MAX1917EEE+T is equipped with thermal shutdown and current-limit features to protect the device under abnormal operating conditions.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Small Footprint: Housed in a compact TSSOP-16 package, the MAX1917EEE+T is optimized for space-constrained applications.

Applications

The MAX1917EEE+T is versatile and can be used in various electronic devices, including but not limited to:

  • Notebook computers
  • Portable/battery-powered equipment
  • Set-top boxes
  • Networking and telecom equipment
  • Automotive electronics

Technical Specifications

Parameter Value Output Current Up to 500mA Dropout Voltage Low Package TSSOP-16 Operating Temperature Range -40°C to +85°C

For designers and engineers looking for a reliable power management solution, the MAX1917EEE+T offers the performance and flexibility required to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess