The MAX191ACWG from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a unique combination of features making it ideal for battery-powered and data-acquisition applications. This ADC is part of Maxim's commitment to providing advanced integrated solutions for precise voltage measurements and data conversion.
Key Features
- Resolution: The MAX191ACWG offers a 12-bit resolution which allows for fine-grained data conversion, ensuring accuracy and precision in measurement.
- Conversion Time: With a fast conversion time, this ADC is capable of processing large amounts of data quickly, making it suitable for high-speed applications.
- Low Power Consumption: It is designed for power-sensitive applications, with low power consumption that extends battery life and reduces power-related costs.
- Single Supply Operation: This device operates from a single +5V supply, simplifying the power design of the system it's integrated into.
- Internal Clock: The inclusion of an internal clock minimizes the need for external components, saving space and cost on PCB design.
- Programmable Sampling Rate: Users can program the sampling rate according to their specific application requirements, offering flexibility in deployment.
- Small Package: The MAX191ACWG comes in a compact 24-SOIC (0.295", 7.50mm Width) package, which is suitable for space-constrained applications.
Applications
This ADC is versatile and can be used in various applications such as:
- Data Acquisition Systems
- Battery-Powered Instruments
- Medical Instruments
- Process Control Systems
- Handheld Test Equipment
Quality and Reliability
Maxim Integrated is known for its high-quality products, and the MAX191ACWG is no exception. It is built to last and to perform reliably in challenging conditions. Engineers and designers can trust this ADC to deliver consistent, accurate data conversion over its lifetime.
Ordering Information
The MAX191ACWG is available for order now. For detailed information on pricing and availability, or to request samples, please visit Maxim Integrated's official website or contact an authorized distributor.