EN
  • EN
  • DE

MAX1926ETC-T

Part No MAX1926ETC-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description SWITCH-MODE 1-CELL LI+ CHARGER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over-Under Voltage, Reverse Battery
Charge Current - Max 100mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 12V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Base Product Number MAX1926
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747230-MAX1926ETC-T
Ultra Librarian 3D Model Ultra Librarian MAX1926ETC-T CAD Model

Description

Maxim Integrated's MAX1926ETC-T: High-Efficiency Step-Down Converters

The MAX1926ETC-T from Maxim Integrated stands as a testament to the company's commitment to delivering high-performance, space-saving solutions for power management applications. This device is a compact, high-efficiency, step-down DC-DC converter that is designed to meet the rigorous demands of portable and space-constrained electronics.

With its wide input voltage range of 2.6V to 5.5V, the MAX1926ETC-T is versatile enough to be powered from single-cell lithium-ion (Li+) batteries, making it an ideal choice for handheld devices. The converter can deliver up to 500mA of continuous output current, ensuring that even power-hungry devices can operate smoothly.

The high switching frequency of 1.2MHz allows the MAX1926ETC-T to use tiny, low-profile inductors and ceramic capacitors, which minimizes the overall footprint on the PCB. This feature is particularly beneficial for designers looking to maximize space in compact electronic assemblies.

Incorporating a proprietary current-limited, pulse-frequency-modulation (PFM) control scheme, the MAX1926ETC-T provides excellent efficiency over a wide range of load conditions. This efficiency is critical for extending battery life in portable applications. Furthermore, the device offers a low quiescent current, further conserving power when the load is light or in standby mode.

For safety and reliability, the MAX1926ETC-T includes a range of protective features such as thermal overload protection and short-circuit protection. These features ensure that the device and the end product operate within safe parameters, thereby enhancing product lifespan and reliability.

The MAX1926ETC-T is available in a thermally efficient, 12-pin thin QFN package, which is suitable for applications where space and thermal performance are key considerations. It is an excellent choice for designers working on projects that require a high-efficiency power supply, such as portable media players, smartphones, GPS devices, and other small, battery-operated electronics.

With its high efficiency, small form factor, and robust protection features, Maxim Integrated's MAX1926ETC-T step-down converter is an essential component for modern, power-sensitive designs.

You May Also Be Interested in

Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2973 $58.2703
27+ $4.3465 $117.3555
42+ $4.2107 $176.8494
57+ $4.0748 $232.2636
74+ $3.9390 $291.4860
99+ $3.5315 $349.6185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess