The MAX1930ESA+ is a compact, high-efficiency, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is specifically engineered to deliver a continuous fixed output voltage with a high degree of accuracy, making it ideal for portable devices where power efficiency and space are critical considerations.
Key Features
- Fixed Output Voltage: The device provides a precise fixed output voltage, ensuring stable operation for sensitive electronic components.
- High Efficiency: With its low dropout voltage, the MAX1930ESA+ maximizes battery life, which is crucial for portable applications.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Compact Package: Available in an 8-pin SOIC (ESA) package, it is suitable for space-constrained applications.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for various environments.
Applications
The MAX1930ESA+ is particularly well-suited for a range of applications that require stable voltage regulation with minimal power loss. These applications include:
- Battery-powered devices
- Handheld consumer electronics
- Portable medical equipment
- Wireless communication devices
Technical Specifications
Parameter
Value
Output Voltage
Fixed
Package/Case
8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40°C to +85°C
In conclusion, the MAX1930ESA+ from Maxim Integrated stands out for its precision, efficiency, and reliability, making it an excellent choice for designers seeking a voltage regulator that meets the stringent requirements of today's advanced portable electronics.