EN
  • EN
  • DE

MAX1953EUB-TG05

Part No MAX1953EUB-TG05
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702347-MAX1953EUB-TG05
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1953EUB-TG05 CAD Model

Description

Maxim Integrated Product Overview: MAX1953EUB-TG05

The MAX1953EUB-TG05 is a high-performance, step-down controller designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is specifically engineered to deliver efficient power management and conversion for a variety of applications, including but not limited to, distributed power systems, portable devices, and telecommunications equipment.

Key Features

  • High-Efficiency Power Conversion: The MAX1953EUB-TG05 is capable of converting a higher voltage input to a lower voltage output with a high degree of efficiency, which is crucial for extending battery life in portable devices and reducing heat in high-power systems.
  • Adjustable Output Voltage: This controller offers the flexibility to set the output voltage to a desired level, making it suitable for a wide range of applications.
  • Compact Design: Housed in a microMAX-10 package, the MAX1953EUB-TG05 is designed for space-constrained applications. Its small footprint allows for integration into compact systems without sacrificing performance.
  • Thermal and Overcurrent Protection: With built-in thermal and overcurrent protection, the device ensures safe operation under various conditions, thereby protecting the circuitry it powers from potential damage.

Applications

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Distributed power systems
  • Networking and data communication infrastructure

The MAX1953EUB-TG05 operates over a wide input voltage range and provides a high level of integration to minimize external component count, which is particularly beneficial in designs where space and cost are critical factors. Its ability to provide a stable and reliable power supply makes it an essential component for designers looking to enhance the efficiency and performance of their power management systems.

With Maxim Integrated's commitment to quality and reliability, the MAX1953EUB-TG05 represents a robust solution for advanced power conversion challenges. Whether you're designing for the latest portable gadget or a high-demand telecommunications system, this step-down controller is designed to meet your needs with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess