EN
  • EN
  • DE

MAX1954AEUB+T

Part No MAX1954AEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 13.2 V
Frequency - Switching 300kHz
Duty Cycle (Max) 91%
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 122752-MAX1954AEUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1954AEUB+T CAD Model

Description

Introducing the MAX1954AEUB+T Step-Down Controller from Maxim Integrated

Maxim Integrated's MAX1954AEUB+T is a high-performance, pulse-width modulated (PWM), step-down (buck) controller designed to deliver precision voltage regulation in a compact package. This advanced power solution is ideal for a wide range of applications, including distributed power systems, portable devices, and telecommunications equipment.

Key Features

  • Efficiency: The MAX1954AEUB+T is engineered to provide high efficiency, which helps to minimize power loss and heat generation, leading to more reliable operation and an extended product life.
  • Voltage Regulation: This device offers precise voltage regulation with an adjustable output from 0.8V to VIN, ensuring compatibility with modern low-voltage ICs and systems.
  • Flexible Operation: The MAX1954AEUB+T operates at a switching frequency range of 100kHz to 200kHz, which can be set by an external resistor or synchronized to an external clock for noise-sensitive applications.
  • Compact Size: Housed in a space-saving 10-pin µMAX package, this step-down controller is ideal for applications where space is at a premium.
  • Protection Features: It includes a variety of protection features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout to ensure the safety and reliability of the device.

Applications

The MAX1954AEUB+T is versatile enough to be used in a variety of sectors, including:

  • Telecommunications
  • Networking equipment
  • Portable electronics
  • Computing devices
  • Industrial control systems

Technical Specifications

With a wide input voltage range of 4.5V to 28V, the MAX1954AEUB+T is capable of supporting a variety of power sources. Its output voltage is adjustable down to 0.8V with a tight accuracy of ±1.5%, ensuring reliable performance for sensitive electronic components. The device also features a low dropout operation, making it suitable for applications with a narrow input-to-output voltage differential.

Maxim Integrated's commitment to quality and performance is evident in the MAX1954AEUB+T step-down controller. Whether you are designing a new power system or upgrading an existing one, this component offers the efficiency, precision, and reliability needed to meet your power regulation requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess