EN
  • EN
  • DE

TPS3700RUGT

Part No TPS3700RUGT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840961-TPS3700RUGT
Ultra Librarian 3D Model Ultra Librarian TPS3700RUGT CAD Model

Description

The TPS3700RUGT from Texas Instruments is a high-precision window voltage detector designed to monitor over-voltage and under-voltage conditions. This advanced circuitry component is commonly utilized in a variety of applications, including power supply monitoring, battery management systems, and other electronic devices requiring precise voltage supervision.

Key Features:

  • Wide Supply Range: The TPS3700RUGT operates over a broad supply voltage range of 1.8 V to 18 V, making it versatile for various applications.
  • Dual Threshold Voltage Detection: This device can monitor two threshold voltages simultaneously, ensuring both over-voltage and under-voltage conditions are detected and managed efficiently.
  • High Accuracy: With a threshold accuracy of 0.5% at room temperature and 1% over the full temperature range, it provides reliable and precise voltage monitoring.
  • Low Quiescent Current: It features a low quiescent current of 6.5 µA (typical), which is ideal for power-sensitive applications.
  • Adjustable Thresholds: The voltage thresholds are adjustable using external resistors, providing flexibility to cater to different application requirements.
  • Push-Pull/Open-Drain Output: The TPS3700RUGT offers both push-pull and open-drain outputs, allowing for direct connection to a microcontroller or other logic interface.

Applications:

  • Power Supply Monitoring
  • Battery Management Systems
  • Portable and Battery-Powered Equipment
  • Industrial Equipment
  • Automotive Systems

The TPS3700RUGT is available in a compact, 6-pin WSON package and is characterized for operation over the free-air temperature range of –40°C to +125°C. This device's robust design and flexible features make it an excellent choice for engineers and designers looking to enhance system reliability through precise voltage supervision.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9574 $83.9148
3+ $34.4266 $103.2798
5+ $33.3507 $166.7535
7+ $32.2749 $225.9243
9+ $31.1991 $280.7919
11+ $27.9716 $307.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess