EN
  • EN
  • DE

MAX195ACWE

Part No MAX195ACWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702348-MAX195ACWE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX195ACWE CAD Model

Description

MAX195ACWE - High-Speed, 8-Channel, 12-Bit ADC

The MAX195ACWE from Maxim Integrated is a state-of-the-art, high-speed, 12-bit analog-to-digital converter (ADC) that features an 8-channel multiplexer. This precision ADC is designed to operate with a single +5V supply, making it an ideal solution for a wide range of applications, including data acquisition systems, industrial controls, and medical instrumentation where high performance and multiple channel inputs are required.

With its fast throughput rate of up to 1.25Msps, the MAX195ACWE ensures quick and accurate data conversion, enabling real-time processing for demanding applications. This ADC is capable of achieving excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures high fidelity in the conversion process.

The MAX195ACWE comes in a 16-pin wide SO package, offering a compact footprint for space-constrained designs. Its integrated features, such as the internal track/hold (T/H), eliminate the need for external components, thereby simplifying the design and reducing the overall system cost.

The device's 8-channel multiplexer allows for versatile input configurations, enabling it to accept both single-ended and differential inputs. This flexibility is particularly beneficial in systems that require monitoring of multiple signals or sensors. The MAX195ACWE also includes overvoltage protection on the analog inputs, providing increased robustness and reliability in harsh electrical environments.

The digital interface of the MAX195ACWE is compatible with a wide variety of microprocessors and digital systems, thanks to its tri-state output and flexible control logic. This includes a data-ready signal that simplifies the timing for data acquisition. Additionally, the device features a partial power-down mode, which reduces power consumption when full-speed operation is not required, making it suitable for power-sensitive applications.

In summary, the MAX195ACWE from Maxim Integrated is a versatile, high-speed ADC that delivers high-performance data conversion with the convenience of an 8-channel multiplexer. Its robust design and ease of integration make it an excellent choice for engineers looking to enhance the performance and efficiency of their multi-channel data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess