The MAX1968EUI+T is a state-of-the-art precision PWM fan-speed controller designed by Maxim Integrated to provide a reliable and efficient solution for thermal management. This advanced component is engineered to regulate the speed of brushless DC fans using pulse-width modulation (PWM) signals, ensuring optimal cooling performance and energy efficiency.
Key Features - Accurate Fan-Speed Control: The device offers precise control over fan speed, enabling systems to maintain the desired temperature with minimal noise.
- Integrated Temperature Sensor: Comes with a built-in temperature sensor that adjusts the fan speed automatically in response to system temperature changes.
- Wide Voltage Range: The MAX1968EUI+T operates over a broad voltage range of 4.5V to 5.5V, making it suitable for a variety of applications.
- Programmable Frequency: Users can program the PWM frequency to optimize fan noise and performance.
- Thermal Diode Inputs: Compatible with external thermal diodes for precise temperature measurements.
- Low Power Consumption: Its efficient design ensures minimal power draw, contributing to overall system energy savings.
- Space-Saving Package: Available in a compact 28-pin TSSOP package, it is ideal for space-constrained applications.
Applications
The MAX1968EUI+T is ideally suited for a range of applications where precise thermal management is critical. These include:
- Notebook and Desktop Computers
- Servers and Workstations
- Telecommunications Equipment
- Industrial Systems
- Consumer Electronics
Performance and Reliability
Maxim Integrated's commitment to quality ensures that the MAX1968EUI+T meets the highest standards of performance and reliability. It is designed to withstand the rigors of continuous operation in challenging environments, providing a dependable solution for system cooling requirements.
Ordering Information
The MAX1968EUI+T is available for order in tape and reel form, facilitating easy integration into manufacturing processes. Maxim Integrated's global distribution network ensures prompt delivery and support for this product.