EN
  • EN
  • DE

MAX1968EUI

Part No MAX1968EUI
Manufacturer Maxim Integrated
Description Power Drivers for Peltier TEC Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212548-MAX1968EUI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1968EUI CAD Model

Description

Maxim Integrated's MAX1968EUI: High-Efficiency, PWM, Peltier Controller

The MAX1968EUI from Maxim Integrated is a versatile and high-performance Peltier controller designed for precise temperature control in a wide range of applications. This device is particularly well-suited for optical components, CCDs, and other temperature-sensitive electronics, offering both heating and cooling capabilities to maintain the optimal operating temperature.

With an efficient PWM (Pulse Width Modulation) control method, the MAX1968EUI provides a low-noise operation, which is critical in sensitive instrumentation and audio applications. The controller operates from a single 3V to 5.5V supply, making it compatible with a variety of power sources and systems. Its wide input voltage range also ensures that it can be easily integrated into both portable and stationary applications.

The MAX1968EUI features a compact 28-pin TSSOP (Thin Shrink Small Outline Package), which allows for a space-saving design in PCB layouts. This small form factor is essential for modern electronics where space is at a premium. Despite its size, the controller does not compromise on performance, delivering precise temperature control with a high level of integration.

One of the key advantages of the MAX1968EUI is its integrated H-bridge, which allows for bidirectional current flow through the thermoelectric cooler (TEC) or resistive heater. This capability means that users can easily switch between heating and cooling modes without the need for external circuitry, simplifying the design and reducing the overall component count.

The device offers adjustable temperature control, with the ability to set the desired temperature through external resistors. It also includes safety features such as undervoltage lockout (UVLO) and thermal shutdown to protect the system from abnormal operating conditions.

Overall, the MAX1968EUI is a reliable and efficient solution for managing the thermal conditions of precision components. Its combination of performance, integration, and ease of use makes it an ideal choice for engineers looking to optimize the thermal performance of their designs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess