EN
  • EN
  • DE

MAX1970EEE+T

Part No MAX1970EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 0.75A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 2
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V (1.5V, 1.8V, 2.5V, 3.3V)
Maximum Output Voltage 5.5V
Output Current 750mA
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 122788-MAX1970EEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1970EEE+T CAD Model

Description

Maxim Integrated MAX1970EEE+T Step-Down Controller

The MAX1970EEE+T from Maxim Integrated is a high-performance step-down controller designed for precision voltage regulation in a variety of electronic applications. This device is particularly well-suited for distributed power systems, portable devices, and other space-constrained applications where efficiency and thermal management are critical.

Key Features

  • Adjustable Output Voltage: The MAX1970EEE+T allows for an adjustable output voltage setting, providing flexibility to meet the needs of various circuits and applications.
  • High Efficiency: With its advanced design, this step-down controller offers high efficiency, which helps to minimize power loss and heat generation, extending the life of the product it powers.
  • Compact Package: The device comes in a compact 16-pin QSOP package, making it an excellent choice for designs where board space is at a premium.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring stable operation across different voltages.
  • Overcurrent Protection: The MAX1970EEE+T features built-in overcurrent protection to safeguard the device and the application it is used in from potential damage due to excessive current draw.
  • Thermal Overload Protection: Thermal overload protection is also included to prevent overheating and maintain reliable performance under varying operating conditions.

Applications

The MAX1970EEE+T is versatile and can be used in a wide range of applications, including:

  • Telecommunication Equipment
  • Networking Devices
  • Portable Electronics
  • Computing Systems
  • Industrial Controls

With its robust feature set, the MAX1970EEE+T step-down controller is an excellent choice for designers looking to optimize power efficiency and reliability in their next project. Its combination of adjustable output, high efficiency, and protective features make it a valuable component in any power management solution.

For detailed specifications, application notes, and additional resources, designers should refer to the official Maxim Integrated documentation available for the MAX1970EEE+T.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess