EN
  • EN
  • DE

MAX1976AET185

Part No MAX1976AET185
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702370-MAX1976AET185
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1976AET185 CAD Model

Description

MAX1976AET185 - Voltage Regulator IC from Maxim Integrated

The MAX1976AET185 is a highly efficient, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated. This precision voltage regulator is part of Maxim's extensive line of power management integrated circuits (ICs), which are renowned for their performance, reliability, and compact form factors. The MAX1976AET185 is specifically engineered to deliver a fixed output voltage of 1.85V, making it an ideal choice for powering sensitive electronic components that require a stable power supply.

This voltage regulator IC is characterized by its low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages. This feature is particularly beneficial in battery-operated devices where maximizing the usage of available battery voltage is crucial. Additionally, the MAX1976AET185 boasts an impressive load regulation and line regulation performance, ensuring a consistent output despite variations in input voltage or load current.

The MAX1976AET185 comes in a compact, thermally efficient TSSOP-16 package, which is suitable for space-constrained applications. Its small footprint does not compromise its thermal performance, as the package is designed to dissipate heat effectively, thus maintaining stability and extending the life of the product. The IC also includes a variety of protection features such as over-temperature protection and short-circuit protection, providing a safeguard for both the regulator and the device it powers.

Maxim Integrated has equipped the MAX1976AET185 with a low-noise output, which is critical for applications in RF, high-speed digital circuits, and precision analog systems. The reduced noise levels contribute to the overall performance of the end product by minimizing interference and ensuring accurate signal processing. Furthermore, the IC has a fast transient response, which allows it to quickly adapt to changes in load, making it suitable for applications with dynamic power requirements.

In summary, the MAX1976AET185 is a robust, efficient, and precise voltage regulator that meets the stringent requirements of modern electronic devices. Its combination of low dropout, thermal efficiency, protection features, and low noise output makes it a versatile choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess