Product Overview: MAX1976ETT150-T by Maxim Integrated
The MAX1976ETT150-T is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This precision voltage regulator is specifically engineered to deliver a fixed output of 1.5V with an impressive accuracy of ±1%. The device is housed in a compact 6-pin TDFN package, making it suitable for space-constrained applications.
One of the key features of the MAX1976ETT150-T is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This makes it an excellent choice for battery-powered devices where maximizing the usage of the available battery voltage is crucial. The regulator is capable of delivering up to 1A of continuous output current, ensuring sufficient power for a wide range of applications.
The MAX1976ETT150-T also boasts a fast transient response, which is essential for maintaining voltage stability during rapid changes in load conditions. This characteristic is particularly important in digital circuits where load currents can vary abruptly with switching activity. Furthermore, the device includes built-in thermal overload protection and short-circuit protection, enhancing the safety and reliability of the system it is incorporated into.
For design flexibility, the regulator features an enable input that allows the output to be turned off, thus reducing the quiescent current to nearly zero and extending battery life in portable applications. The MAX1976ETT150-T operates over a wide input voltage range, from 2.5V to 6.5V, covering most single-cell lithium-ion batteries and other standard power supplies.
The MAX1976ETT150-T is ideal for a variety of applications, including portable and battery-powered equipment, notebook computers, and handheld devices. Its robust design and high performance make it a reliable choice for engineers looking to improve the efficiency and longevity of their power-sensitive designs.
In summary, Maxim Integrated's MAX1976ETT150-T low-dropout linear regulator is a versatile, efficient, and reliable solution for applications requiring a stable 1.5V supply with low power dissipation and high accuracy.