EN
  • EN
  • DE

MAX19777AZA+T

Part No MAX19777AZA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 3M
Number of Inputs 2
Input Type Single Ended
Data Interface MICROWIRE™, QSPI™, Serial, SPI™
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.2V ~ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-XFBGA, WLBGA
Supplier Device Package 8-UTWLP (.86x1.43)
Mounting Type Surface Mount
Base Product Number MAX19777
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075128-MAX19777AZA+T
Ultra Librarian 3D Model Ultra Librarian MAX19777AZA+T CAD Model

Description

Maxim Integrated MAX19777AZA+T Overview

The MAX19777AZA+T from Maxim Integrated is a high-performance, low-power, dual operational amplifier that is designed to offer a perfect blend of features suitable for a wide range of applications. This precision op-amp is available in a compact 8-pin µMAX package, making it ideal for space-constrained applications while providing advanced specifications that cater to demanding requirements.

Key Features

  • Wide Supply Range: The device can operate from a single supply voltage ranging from 2.85V to 5.5V, making it versatile for various circuit designs and compatible with many common logic levels.
  • Low Power Consumption: With its low quiescent current, the MAX19777AZA+T is an excellent choice for battery-powered devices, helping to extend battery life without sacrificing performance.
  • High Output Drive Capability: It can drive heavy loads while maintaining excellent linearity, which is crucial for applications such as audio amplification or driving ADCs.
  • Stable with Capacitive Loads: The op-amp is designed to be stable with capacitive loads, reducing the risk of oscillation in the presence of such loads and ensuring reliable performance in a variety of applications.
  • Low Distortion: It features low distortion characteristics, which is essential for high-fidelity audio applications and precision measurement systems.

Applications

The MAX19777AZA+T is suitable for a wide range of applications including, but not limited to:

  • Portable and battery-powered devices
  • Audio amplifiers and preamplifiers
  • Active filters
  • Data acquisition systems
  • Sensor signal conditioning
  • Medical instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX19777AZA+T operational amplifier is built to meet high standards, ensuring stable and reliable performance in even the most demanding applications. With its robust design and Maxim's rigorous testing, customers can trust this op-amp to deliver consistent results over its operational lifespan.

In summary, the MAX19777AZA+T from Maxim Integrated is a versatile and efficient solution for designers looking for a dual operational amplifier that combines low power consumption with high precision and stability. Its wide supply range and ability to drive capacitive loads make it a flexible choice for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0132 $54.1188
21+ $4.9339 $103.6119
32+ $4.7798 $152.9536
44+ $4.6256 $203.5264
56+ $4.4714 $250.3984
75+ $4.0088 $300.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess