EN
  • EN
  • DE

MAX1980ETI

Part No MAX1980ETI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702395-MAX1980ETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1980ETI CAD Model

Description

Maxim Integrated MAX1980ETI Power Management IC

The MAX1980ETI from Maxim Integrated is a highly efficient and versatile power management integrated circuit (PMIC) designed to cater to a wide range of applications. This advanced IC is well-suited for portable devices, where power efficiency and space constraints are critical considerations.

Key Features:

  • Multiple Outputs: The MAX1980ETI features multiple regulated outputs, providing designers with the flexibility to power various subsystems within their application.
  • High Efficiency: Its high-efficiency step-down converters ensure minimal power loss, extending battery life in portable applications.
  • Compact Design: Housed in a tiny 28-pin TQFN (5mm x 5mm) package, the MAX1980ETI saves valuable board space, making it ideal for space-constrained designs.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and connected components from potential damage due to overheating.
  • Adjustable Output Voltage: Output voltages are adjustable, providing design flexibility to meet the needs of specific applications.
  • Low Quiescent Current: It operates with a low quiescent current, further enhancing its suitability for battery-powered devices.

Applications:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

The MAX1980ETI is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, compactness, and versatility makes it an excellent choice for designers looking to optimize their power architecture in portable electronic devices. By integrating the MAX1980ETI into their designs, engineers can achieve a balance between performance and power consumption, ensuring an enhanced user experience and longer device operation times between charges.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V/ADJ 1A 16TSSOP
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $6.3556
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $6.5292
Maxim Integrated
Lowest to $2.9105
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess