EN
  • EN
  • DE

MAX1980ETP-T

Part No MAX1980ETP-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 550kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, On Time Control
Temperature Range - Operating -40°C to 100°C (TA)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 073422-MAX1980ETP-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1980ETP-T CAD Model

Description

The MAX1980ETP-T is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This PMIC is a testament to Maxim's commitment to providing power-efficient and space-saving solutions for a wide array of electronic applications.

Key Features

  • High Efficiency: The MAX1980ETP-T is engineered to deliver high power efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-performance systems.
  • Compact Design: Housed in a small, thermally enhanced TQFN package, this PMIC is ideal for space-constrained applications, allowing designers to minimize the footprint on the PCB.
  • Versatile Power Supply: It is capable of managing multiple power rails, making it a versatile choice for complex systems that require a variety of voltage levels.
  • Integrated Features: The device includes built-in features such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing the reliability and safety of the end application.

Applications

The MAX1980ETP-T is designed to be a flexible and reliable solution for a broad range of applications. Its high efficiency and compact size make it particularly well-suited for:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing devices
  • Industrial control systems
  • Medical equipment

Technical Specifications

The MAX1980ETP-T operates over a wide input voltage range, and its output voltages can be adjusted to meet the specific needs of the application. The PMIC's advanced control architecture enables fast transient response and tight voltage regulation, ensuring stable power delivery even under dynamic load conditions.

Conclusion

In conclusion, the MAX1980ETP-T from Maxim Integrated is a high-performance power management solution that offers designers the efficiency, compactness, and reliability needed for today's demanding electronic systems. Whether for portable devices or complex industrial applications, this PMIC stands out as a superior choice for power management tasks.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess