EN
  • EN
  • DE

MAX1987ETM+TG05

Part No MAX1987ETM+TG05
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702398-MAX1987ETM+TG05
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1987ETM+TG05 CAD Model

Description

Product Overview: MAX1987ETM+TG05

The MAX1987ETM+TG05 is an innovative power-management IC from Maxim Integrated, a renowned company in the development of integrated circuits. This particular model is designed to deliver high-efficiency, multiphase power supply solutions, particularly tailored for the demanding needs of high-performance CPUs and other advanced digital processors.

Key Features and Benefits

  • Versatile Voltage Regulation: The MAX1987ETM+TG05 offers a multiphase buck converter which ensures precise voltage regulation, a critical feature for maintaining the stability and performance of sensitive electronic components.
  • High Efficiency: With its advanced design, this IC achieves excellent conversion efficiency, which helps in reducing power loss and improving overall system performance.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers reduces the need for external components, simplifying the design and saving valuable PCB space.
  • Adaptive Voltage Positioning (AVP): The device supports AVP, which enhances load transient response and helps in maintaining a stable output voltage under dynamic load conditions.
  • Thermal Management: The MAX1987ETM+TG05 is equipped with an over-temperature protection feature that safeguards the device and the system from damage due to excessive heat.

Applications

Thanks to its robust feature set, the MAX1987ETM+TG05 is an excellent choice for a variety of applications, including:

  • High-Performance CPUs and GPUs
  • Servers and Workstations
  • Networking and Telecommunications Equipment
  • Embedded Systems
  • Power Supply Modules

Technical Specifications

The MAX1987ETM+TG05 operates over a wide input voltage range and provides a scalable output voltage, making it suitable for diverse applications. It comes in a compact, thermally enhanced package that ensures reliable operation even in environments with limited airflow.

Conclusion

The MAX1987ETM+TG05 from Maxim Integrated is a testament to the company's commitment to providing advanced power management solutions. With its high efficiency, advanced features, and compact design, this power-management IC stands out as a top choice for designers looking to optimize the power supply in high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess