EN
  • EN
  • DE

MAX1987ETM

Part No MAX1987ETM
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description IMVP4 DUAL-PHASE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 163 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 209469-MAX1987ETM
Ultra Librarian 3D Model Ultra Librarian MAX1987ETM CAD Model

Description

Introducing the MAX1987ETM from Maxim Integrated

The MAX1987ETM is a cutting-edge, high-performance power-management IC designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This versatile component is engineered to cater to the demanding power requirements of modern electronic devices, ensuring efficient power distribution and management across various applications.

Key Features

  • High Efficiency: The MAX1987ETM boasts an efficient design, which is critical for maximizing battery life and reducing heat dissipation in portable devices.
  • Multiple Outputs: This IC is capable of delivering multiple output voltages, allowing it to power several components within a device simultaneously, simplifying the power supply design.
  • Adjustable Output: It offers adjustable output voltage settings, providing design flexibility to meet the specific needs of various applications.
  • Integrated Switching Regulators: The device includes integrated switching regulators, which contribute to its compact size and reduce the need for external components.

Applications

The MAX1987ETM is particularly suited for portable electronics where efficient power management is crucial. Its applications extend to:

  • Notebook Computers
  • PDAs and Handheld Devices
  • Portable Media Players
  • Other Battery-Powered Devices

Technical Specifications

With a robust set of technical features, the MAX1987ETM is designed to meet the stringent requirements of today's electronic devices:

  • Input Voltage Range: Specifically tailored to operate over a broad range of input voltages.
  • Thermal Management: Equipped with thermal protection features to safeguard against overheating.
  • Small Footprint: The compact QFN package allows for a minimal footprint on PCBs, making it ideal for space-constrained applications.

Reliability and Quality

Maxim Integrated is committed to delivering products of the highest quality and reliability. The MAX1987ETM is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. This dedication to excellence makes the MAX1987ETM a trusted choice for designers and engineers looking for a reliable power management solution.

For more detailed information, including datasheets, technical documentation, and support resources, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Ricoh
Lowest to $8.1612
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
NEC
Lowest to $9.6119
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Ricoh
Lowest to $23.3784
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7628 $58.0188
51+ $2.2661 $115.5711
79+ $2.1957 $173.4603
109+ $2.1252 $231.6468
141+ $2.0536 $289.5576
189+ $1.8422 $348.1758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess