EN
  • EN
  • DE

MAX1988ETM+

Part No MAX1988ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX1988
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209474-MAX1988ETM+
Ultra Librarian 3D Model Ultra Librarian MAX1988ETM+ CAD Model

Description

Maxim Integrated's MAX1988ETM+ Precision Temperature-Sensing Fan Controller

The MAX1988ETM+ is a state-of-the-art fan controller IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision temperature-sensing fan controller is an ideal solution for managing the thermal conditions in complex electronic systems, ensuring that devices operate within their optimal temperature range for maximum efficiency and longevity.

The MAX1988ETM+ is equipped with a range of features that make it an excellent choice for system thermal management. It offers remote temperature sensing, which allows for accurate monitoring of the temperature at critical components, rather than just ambient air temperature. This is achieved through the use of an external diode-connected transistor, typically a low-cost, easily mounted 2N3904 NPN type or equivalent, to measure the temperature of the target area directly.

This controller supports a dual PWM fan speed control mechanism. It can drive two fans independently, providing flexibility in cooling strategies for systems with multiple cooling zones. The MAX1988ETM+ also includes a programmable temperature-fan speed transfer function, which allows designers to tailor the cooling response curve to specific system requirements. This ensures that the fans are only as fast as necessary, reducing acoustic noise and power consumption.

With its built-in 2-wire SMBus/I²C-compatible serial interface, the MAX1988ETM+ allows for easy communication and control within a system. This feature enables the device to be integrated into a wider system management strategy, where fan speeds can be dynamically adjusted in response to changing system conditions or user preferences.

The MAX1988ETM+ is offered in a compact, 48-pin thin QFN package, making it suitable for space-constrained applications. Its operating voltage range of 3V to 5.5V and extended temperature range from -40°C to +125°C ensure that it can perform reliably in a variety of environments and system configurations.

Overall, the MAX1988ETM+ from Maxim Integrated is a sophisticated and versatile fan controller that provides precise thermal management, adaptable performance, and seamless integration, making it an excellent choice for designers looking to optimize the cooling and acoustic performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1460 $115.8840
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess