The MAX1991EEI from Maxim Integrated is a high-performance, synchronous step-down controller designed to deliver precise voltage regulation and efficiency for advanced electronics. This component is engineered to address the needs of compact and power-sensitive applications such as networking equipment, servers, and telecommunications hardware.
Key Features
- Wide Input Voltage Range: The MAX1991EEI operates over a broad input voltage range, making it versatile for various system designs.
- Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, ensuring compatibility with different loads and optimizing performance.
- High Efficiency: The synchronous rectification design contributes to high efficiency, which is crucial for thermal management and energy savings.
- Integrated MOSFET Drivers: With built-in drivers for external N-channel MOSFETs, the device simplifies design and reduces external component count.
- Programmable Soft-Start: The soft-start feature minimizes inrush current at startup, enhancing system reliability and lifespan.
- Protection Features: The MAX1991EEI includes overvoltage, undervoltage, and thermal shutdown protections to safeguard the system under abnormal conditions.
Applications
- Networking Equipment
- Servers and Storage Systems
- Telecommunications
- Industrial Power Supplies
Technical Specifications
| Parameter |
Value |
| Part Number |
MAX1991EEI |
| Input Voltage Range |
4.5V to 28V |
| Output Voltage Range |
Adjustable |
| Operating Temperature |
-40°C to +85°C |
| Package |
28-Pin QSOP |
Overall, the MAX1991EEI step-down controller is a robust solution for demanding power management tasks, offering the precision, efficiency, and reliability expected from Maxim Integrated products.