EN
  • EN
  • DE

MAX1997AETX+T

Part No MAX1997AETX+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702407-MAX1997AETX+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1997AETX+T CAD Model

Description

Maxim Integrated's MAX1997AETX+T: High-Efficiency, Step-Down Controller

The MAX1997AETX+T from Maxim Integrated is a high-performance, step-down controller designed to provide efficient power management in a compact package. This advanced controller is tailored for applications requiring a high level of power efficiency and reliability, such as computing systems, telecommunications, and networking equipment.

At the heart of the MAX1997AETX+T lies a sophisticated PWM control scheme that ensures stable operation across a wide range of input voltages and load conditions. The device operates over an input voltage range from 4.5V to 28V, making it versatile for various system architectures. Its output voltage is adjustable, allowing designers to tailor the power supply to the specific needs of their application.

One of the key features of the MAX1997AETX+T is its ability to deliver high efficiency, which is critical for reducing power loss and managing thermal performance in tightly packed electronic systems. The device achieves this through its low on-resistance (RDS(ON)) internal switches and its ability to operate at high switching frequencies, which can reduce the size of external components like inductors and capacitors. This contributes to a smaller overall footprint on the PCB, saving valuable space in space-constrained applications.

The MAX1997AETX+T also incorporates a range of protective features to ensure the longevity and reliability of the end product. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout. Such features protect the device and the system from various fault conditions that could otherwise lead to damage or failure.

Maxim Integrated has packaged the MAX1997AETX+T in a thermally efficient, 36-pin thin QFN package, which is RoHS compliant. This packaging not only aids in heat dissipation but also supports the device's high-frequency operation, which is essential for maintaining high efficiency.

In summary, the MAX1997AETX+T step-down controller is an excellent choice for designers looking for a power management solution that combines efficiency, flexibility, and reliability. Its advanced features and compact design make it a standout component in the power regulation landscape.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess