EN
  • EN
  • DE

MAX1999AEEI-T

Part No MAX1999AEEI-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311300-MAX1999AEEI-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1999AEEI-T CAD Model

Description

The MAX1999AEEI-T from Maxim Integrated is a high-performance, step-down voltage regulator designed for precision, efficiency, and versatility. This regulator is part of Maxim's extensive range of power management integrated circuits that cater to a wide array of electronic applications. The MAX1999AEEI-T is particularly suitable for portable devices, networking equipment, and embedded systems where space is at a premium and power efficiency is crucial.

Key Features

  • Output Voltage Range: The device provides a flexible output voltage range, making it well-suited for various applications that require different voltage levels.
  • High Efficiency: With its advanced design, the MAX1999AEEI-T achieves high efficiency, reducing power loss and heat generation, thereby extending battery life in portable applications.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature limits, preventing damage due to overheating.
  • Low Quiescent Current: Its low quiescent current helps in minimizing the standby power consumption, which is particularly important for battery-powered devices.
  • Small Footprint: The compact package allows for a small PCB footprint, providing a space-saving solution for densely packed circuit boards.

Applications

The versatility of the MAX1999AEEI-T makes it an ideal choice for a wide range of applications, including:

  • Portable and handheld devices
  • Wireless communication equipment
  • Networking hardware such as routers and switches
  • Embedded systems
  • Consumer electronics

Technical Specifications

  • Package/Case: SSOP-16
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified over a wide range, ensuring reliability in various environments.
  • Output Type: Adjustable, providing design flexibility.

The MAX1999AEEI-T voltage regulator exemplifies Maxim Integrated's commitment to delivering high-quality power solutions that meet the evolving needs of modern electronics. Its combination of efficiency, thermal management, and compact design makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess