The MAX1999EEI-T is a high-performance, step-down voltage regulator from Maxim Integrated, designed to deliver precision, efficiency, and reliability for a wide array of applications. This device is part of Maxim's extensive range of power management integrated circuits, which are renowned for their integration and innovation.
Key Features
- High Efficiency: The MAX1999EEI-T is engineered to provide excellent power conversion efficiency, which is critical for extending battery life in portable devices and reducing heat in high-power systems.
- Adjustable Output Voltage: This voltage regulator allows for adjustable output voltage, giving designers the flexibility to tailor the power supply to specific circuit requirements.
- Thermal Protection: With built-in thermal protection, the MAX1999EEI-T is safeguarded against overheating, ensuring reliable operation under a variety of conditions.
- Low Dropout: The low dropout feature of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, which is advantageous in low-voltage operations.
Applications
The versatility of the MAX1999EEI-T makes it suitable for a broad spectrum of applications, including but not limited to:
- Portable and battery-powered devices
- Embedded systems
- Telecommunications equipment
- Networking hardware
- Computing devices
Technical Specifications
Parameter
Value
Output Type
Adjustable
Number of Outputs
1
Input Voltage
Up to 5.5V
Output Voltage
Adjustable down to 1V
Package Type
QSOP
Operating Temperature
-40°C to +85°C
With its robust set of features and specifications, the MAX1999EEI-T from Maxim Integrated stands out as a top choice for designers who require a dependable and efficient voltage regulation solution.