EN
  • EN
  • DE

MAX1999EEI+TG

Part No MAX1999EEI+TG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702417-MAX1999EEI+TG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1999EEI+TG CAD Model

Description

The MAX1999EEI+TG from Maxim Integrated is a cutting-edge, high-performance, pulse-width modulation (PWM) controller designed for use in a variety of power supply applications. This versatile component is engineered to deliver precise power regulation, making it an ideal choice for systems that require reliable and efficient voltage control.

Key Features

  • High Efficiency: The MAX1999EEI+TG is optimized for high efficiency, which is crucial for reducing heat generation and increasing system reliability in power management applications.
  • Flexible Power Supply Design: This PWM controller supports a wide input voltage range, making it suitable for a variety of power supply topologies and designs.
  • Advanced Control: With its sophisticated control algorithms, it ensures stable operation under varying load conditions and enhances the performance of the power supply circuit.
  • Thermal Management: The device includes features to manage thermal conditions, ensuring protection against overheating and prolonging the lifespan of the product.
  • Compact Package: The MAX1999EEI+TG comes in a small form factor, which is ideal for space-constrained applications.

Applications

The MAX1999EEI+TG is suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data centers
  • Industrial power systems
  • Portable and battery-powered devices

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 28V Output Voltage Adjustable Switching Frequency Up to 1MHz Package Type QSOP-28 Operating Temperature -40°C to +85°C

With its robust design and advanced features, the MAX1999EEI+TG from Maxim Integrated stands out as a top choice for designers looking to enhance the efficiency and reliability of their power supply systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
Lowest to $6.5292
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN
Lowest to $5.4908
Maxim Integrated
Lowest to $115.3672

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2874 $65.0118
16+ $7.6207 $121.9312
24+ $7.3816 $177.1584
33+ $7.1437 $235.7421
42+ $6.9057 $290.0394
56+ $6.1920 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess