EN
  • EN
  • DE

MAX20056AUG/V+T

Part No MAX20056AUG/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 6 CHANNEL HIGH-BRIGHTNESS LED DR / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX20056
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702445-MAX20056AUG/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20056AUG/V+T CAD Model

Description

Maxim Integrated's MAX20056AUG/V+T Automotive Step-Down Converter

The MAX20056AUG/V+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous standards of the automotive industry. This robust power management solution is ideal for applications requiring a compact, high-performance converter that can reliably operate in challenging automotive environments.

Key Features:

  • High Efficiency: With its synchronous rectification, the MAX20056AUG/V+T achieves outstanding efficiency, reducing thermal stress and enhancing system reliability.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.5V to 36V, accommodating a variety of automotive battery voltages, including cold-crank and load-dump scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 1V to 10V, allowing flexibility in powering different automotive subsystems.
  • Peak Current Mode Control: This feature offers fast transient response and simple loop compensation, which is crucial for maintaining stable operation under varying load conditions.
  • Thermal Protection: The MAX20056AUG/V+T includes thermal shutdown protection to safeguard the device and the system under extreme thermal conditions.
  • Frequency Synchronization: The device can synchronize to an external clock, which helps to minimize electromagnetic interference (EMI) within sensitive automotive electronics.

Applications:

The MAX20056AUG/V+T is designed to power a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Navigation and Telematics
  • Body Control Modules
  • Automotive Lighting

Quality and Reliability:

Maxim Integrated ensures that the MAX20056AUG/V+T meets the stringent quality requirements of the automotive industry. The device is AEC-Q100 qualified, which signifies that it has passed rigorous testing for automotive electronic components. Additionally, it is designed to operate over the -40°C to +125°C automotive temperature range, ensuring performance in extreme conditions.

With its combination of efficiency, flexibility, and robustness, the MAX20056AUG/V+T is a superior choice for automotive manufacturers seeking a reliable power solution for their next-generation vehicles.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7895 $68.9475
11+ $11.3155 $124.4705
16+ $10.9610 $175.3760
22+ $10.6075 $233.3650
29+ $10.2541 $297.3689
38+ $9.1938 $349.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess