EN
  • EN
  • DE

MAX20095ATID/VY+T

Part No MAX20095ATID/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 28TQFN / Charger IC Lithium Ion 28-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant
Programmable Features -
Fault Protection -
Charge Current - Max 1A
Battery Pack Voltage 10V
Voltage - Supply (Max) 36V
Interface I²C, SMBus
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX20095
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356351-MAX20095ATID/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20095ATID/VY+T CAD Model

Description

The MAX20095ATID/VY+T is a cutting-edge automotive lighting solution brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. Designed to cater to the demanding requirements of automotive exterior and interior lighting systems, this product stands out for its efficiency, reliability, and flexibility.

Key Features

  • High Integration: The MAX20095ATID/VY+T integrates a buck-boost LED controller, which allows for a seamless and efficient control of the LED brightness, regardless of the fluctuating input voltage in automotive environments.
  • Thermal Management: With built-in thermal protection features, this device ensures reliable operation by preventing overheating, which is crucial for maintaining performance and extending the lifespan of the lighting system.
  • Diagnostics and Protection: The product is equipped with comprehensive diagnostic capabilities and protection features, including open LED detection and short-circuit protection, enhancing safety and reliability.

Applications

The MAX20095ATID/VY+T is ideally suited for a wide range of automotive lighting applications, such as:

  • Headlights
  • Tail lights
  • Daytime running lights (DRL)
  • Turn signals
  • Interior lighting

Performance and Quality

Maxim Integrated ensures that the MAX20095ATID/VY+T meets the highest standards of quality and performance. This product is designed to withstand the harsh conditions typical of automotive environments, providing a reliable and long-lasting lighting solution. With a focus on efficiency, the MAX20095ATID/VY+T helps to reduce energy consumption, which is increasingly important in modern vehicles, particularly electric and hybrid models.

Design and Development Support

Maxim Integrated provides comprehensive support to designers and engineers, including detailed datasheets, application notes, and design resources. This support ensures that integrating the MAX20095ATID/VY+T into automotive lighting systems is as smooth and efficient as possible, accelerating time-to-market for new vehicle designs.

With the MAX20095ATID/VY+T, Maxim Integrated continues to push the boundaries of automotive lighting technology, delivering superior performance, robustness, and advanced functionality that modern vehicles demand.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess