EN
  • EN
  • DE
  • IT

MAX20098ATEC/VY+

Part No MAX20098ATEC/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 36V, >10A, 5UA, BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Mfr Maxim Integrated
Series -
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 220kHz ~ 2.2MHz
Duty Cycle (Max) -
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces -
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX20098
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100 pcs
Win Source Part Number 1382759-MAX20098ATEC/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20098ATEC/VY+ CAD Model

Description

The MAX20098ATEC/VY+ from Maxim Integrated is an advanced synchronous buck/boost controller designed specifically for automotive applications. This versatile component is engineered to provide efficient power management and conversion within a wide input voltage range, making it an ideal solution for modern vehicles with complex electrical systems.

This high-performance controller is capable of operating in either buck, boost, or buck-boost mode, which allows it to maintain a stable output voltage even when the input voltage varies above or below the output voltage level. It is particularly suited for handling the fluctuating power demands of automotive environments, such as start-stop systems and regenerative braking, where the battery voltage can dip or surge unexpectedly.

The MAX20098ATEC/VY+ boasts a compact, thermally enhanced TQFN package, which is essential for applications where space is at a premium and thermal management is crucial. The device features a wide input voltage range from 3.5V to 36V, making it adaptable to various automotive battery configurations. It also supports a 2.1MHz switching frequency that minimizes the size of external components and helps in reducing the overall solution footprint.

Safety and reliability are paramount in automotive applications, and the MAX20098ATEC/VY+ addresses this with its built-in fault protection features. These include cycle-by-cycle current limiting, overvoltage protection, and thermal shutdown, ensuring the device operates within safe parameters under all conditions. Additionally, the controller's spread-spectrum operation reduces electromagnetic interference (EMI), a critical factor for automotive electronic systems to meet stringent regulatory standards.

The integration of a PMBus-compatible I2C interface allows for advanced programmability and real-time monitoring of the controller's performance. This feature enables designers to fine-tune their power systems for optimal efficiency and performance, as well as to quickly diagnose and resolve issues that may arise during operation.

In summary, the MAX20098ATEC/VY+ from Maxim Integrated is a robust and flexible power management solution, tailored to meet the rigorous demands of the automotive industry. Its ability to provide stable power in a variety of conditions, combined with its protective features and compact design, make it an essential component for modern vehicle electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8239 $52.4151
21+ $4.7786 $100.3506
33+ $4.6293 $152.7669
45+ $4.4799 $201.5955
58+ $4.3306 $251.1748
78+ $3.8826 $302.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,148 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess