EN
  • EN
  • DE

MAX2009ETI+T

Part No MAX2009ETI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC RF PREDISTORT ADJ 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose RF Predistorter
Frequency 1.2GHz to 2.5GHz
RF Type CDMA2000, DCS1800, WCMDA/UMTS
Secondary Attributes Up to 12dB ACPR Improvement
Case / Package 28-TQFN (5x5)
Win Source Part Number 141174-MAX2009ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2009ETI+T CAD Model

Description

Maxim Integrated's MAX2009ETI+T: A High-Efficiency, Variable-Gain Amplifier

The MAX2009ETI+T from Maxim Integrated stands out as a versatile and high-performance variable-gain amplifier designed for demanding applications. This precision-engineered component is tailored for use in IF and RF transceiver systems, where it provides excellent dynamic performance and signal conditioning capabilities. With its wide frequency range and adjustable gain, the MAX2009ETI+T is an ideal choice for designers looking to enhance their communication systems, test equipment, or any application requiring precise signal amplification.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications in the IF and RF bands.
  • Variable Gain Control: With its precise gain adjustment feature, users can fine-tune the amplification level to match specific system requirements, ensuring optimal performance.
  • High Linearity: The MAX2009ETI+T delivers excellent linearity, which is crucial for maintaining signal integrity and minimizing distortion in communication systems.
  • Low Noise Figure: The low noise figure of the device ensures that signal-to-noise ratio is maintained, which is critical for high-quality signal transmission and reception.
  • Integrated Features: The product includes additional functionalities such as a power detector and temperature compensation, further simplifying system design and reducing the need for external components.

Applications

The MAX2009ETI+T is ideal for a range of applications, including but not limited to:

  • Wireless Infrastructure
  • Point-to-Point Radios
  • IF and RF Signal Processing
  • Test and Measurement Equipment

Product Specifications

Maxim Integrated's MAX2009ETI+T comes in a compact 28-pin TQFN-EP package, ensuring a small footprint on the PCB while providing excellent thermal performance. It operates over an extended temperature range, making it suitable for use in various environments. The device is also RoHS compliant, adhering to environmental standards.

With Maxim Integrated's reputation for quality and reliability, the MAX2009ETI+T variable-gain amplifier is a strong contender for designers seeking to enhance their electronic systems with a flexible, high-performance signal amplification solution.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess